THYRISTOR 190V 250A DO214AA
SIDACTOR, 190V, DO-214AA, FULL REEL; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:260V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80A; Peak Off-State Voltage, Vdrm:190V; Product Range:-; Capacitance:30pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P2300SBLRP | 26K7049 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 190V, Do-214Aa, Full Reel; No. Of Pins Littelfuse |
| Package | DO-214AA |