TVS Diode, 5kA Peak Pulse, 2.2A Current, 600pF Cap, TO-218-3 Product overview: P2300MEL from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.2A, 600pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.2A, 600pF, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P2300MEL can be used for catalog matching and distributor lookup.
THYRISTOR 180V 5KA TO218-3
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 147-P2300MEL | P2300MEL |
| Product Name | 2.2A 600pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Configuration | Single |