Thyristor Surge Protection Devices 180V 20A 3-Pin DO-214AA Modified T/R Product overview: P2202CARP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 180V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P2202CARP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1083512-P2202CARP
Category: Circuit Protection>TVS - Thyristors
Series: SIDACtor®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 30pF, 50pF
Current - Peak Pulse (10/1000µs): 45 A
Number of Elements: 2
Voltage - Off State: 90V, 180V
Voltage - Breakover: 130V, 260V
Voltage - On State: 4 V
Current - Hold (Ih): 120 mA
Current - Peak Pulse (8/20µs): 150 A
Package / Case: DO-214AA, SMB (3 Leads), Compak
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-P2202CARP | 1083512-P2202CARP |
| Product Name | 180V 20A Triac | Circuit Protection - TVS - Thyristors |
| Operating Temperature | -40 C (-40 F) |