Littelfuse, Inc. TVS - TVS - Thyristors - P2202AC60 P2202AC60

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085410-P2202AC60 Packaging: Bulk Mounting: Through Hole Capacitance: 65pF, 115pF Number of Elements: 2 Voltage - Off State: 90V, 180V Voltage - Breakover: 130V, 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085410-P2202AC60 Packaging: Bulk Mounting: Through Hole Capacitance: 65pF, 115pF Number of Elements: 2 Voltage - Off State: 90V, 180V Voltage - Breakover: 130V, 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2202AC60 - 1085410-P2202AC60 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2202AC60
1085410-P2202AC60
TVS - TVS - Thyristors - P2202AC60 1085410-P2202AC60
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085410-P2202AC60 Packaging: Bulk Mounting: Through Hole Capacitance: 65pF, 115pF Number of Elements: 2 Voltage - Off State: 90V, 180V Voltage - Breakover: 130V, 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085410-P2202AC60
Packaging: Bulk
Mounting: Through Hole
Capacitance: 65pF, 115pF
Number of Elements: 2
Voltage - Off State: 90V, 180V
Voltage - Breakover: 130V, 260V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2202AC60
Thyristor Surge Protection Devices (TSPD) P2202AC60
Thyristor Surge Protection Devices (TSPD) 500A 90/180V

Thyristor Surge Protection Devices (TSPD) 500A 90/180V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085410-P2202AC60 P2202AC60
Product Name TVS - TVS - Thyristors - P2202AC60 Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details