Littelfuse, Inc. Two-Chip SIDACtor® - Modified TO-220 P2202ABL

Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Request a Quote Datasheet
Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Chip SIDACtor® - Modified TO-220 - P2202ABL - Littelfuse, Inc.
Rosemont, IL, United States
Two-Chip SIDACtor® - Modified TO-220
P2202ABL
Two-Chip SIDACtor® - Modified TO-220 P2202ABL
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P2202ABL - 1085408-P2202ABL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2202ABL
1085408-P2202ABL
TVS - TVS - Thyristors - P2202ABL 1085408-P2202ABL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085408-P2202ABL Packaging: Bulk Mounting: Through Hole Capacitance: 65pF, 115pF Number of Elements: 2 Voltage - Off State: 90V, 180V Voltage - Breakover: 130V, 260V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085408-P2202ABL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 65pF, 115pF
Number of Elements: 2
Voltage - Off State: 90V, 180V
Voltage - Breakover: 130V, 260V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Thyristor; Peak Repetitive Off State Voltage Littelfuse - 26K7030 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Peak Repetitive Off State Voltage Littelfuse
26K7030
Thyristor; Peak Repetitive Off State Voltage Littelfuse 26K7030
THYRISTOR; Peak Repetitive Off State Voltage:90V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-220; No. of Pins:3Pins; Peak Non Repetitive Surge Current:25A; Product Range:- RoHS Compliant: Yes

THYRISTOR; Peak Repetitive Off State Voltage:90V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-220; No. of Pins:3Pins; Peak Non Repetitive Surge Current:25A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2202ABL
Thyristor Surge Protection Devices (TSPD) P2202ABL
Thyristor Surge Protection Devices (TSPD) 100A 90/180V

Thyristor Surge Protection Devices (TSPD) 100A 90/180V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number P2202ABL 1085408-P2202ABL 26K7030 P2202ABL
Product Name Two-Chip SIDACtor® - Modified TO-220 TVS - TVS - Thyristors - P2202ABL Thyristor; Peak Repetitive Off State Voltage Littelfuse Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details