Littelfuse, Inc. TVS - TVS - Thyristors - P2106UCLRP P2106UCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791120-P2106UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 30pF, 45pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 170V Voltage - Breakover: 250V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P2106UC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP3240F3P ; P2106UCL; P2106UCLTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791120-P2106UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 30pF, 45pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 170V Voltage - Breakover: 250V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P2106UC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP3240F3P ; P2106UCL; P2106UCLTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2106UCLRP - 791120-P2106UCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2106UCLRP
791120-P2106UCLRP
TVS - TVS - Thyristors - P2106UCLRP 791120-P2106UCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791120-P2106UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 30pF, 45pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 6 Voltage - Off State: 170V Voltage - Breakover: 250V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P2106UC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP3240F3P ; P2106UCL; P2106UCLTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791120-P2106UCLRP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 30pF, 45pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 6
Voltage - Off State: 170V
Voltage - Breakover: 250V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Family Name: P2106UC
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP3240F3P ; P2106UCL; P2106UCLTP;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2106UCLRP
Thyristor Surge Protection Devices (TSPD) P2106UCLRP
Thyristor Surge Protection Devices (TSPD) 6Chp 170V 500A

Thyristor Surge Protection Devices (TSPD) 6Chp 170V 500A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 791120-P2106UCLRP P2106UCLRP
Product Name TVS - TVS - Thyristors - P2106UCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details