Littelfuse, Inc. Modified TO-220 Balanced Three-chip MicroCapacitance SIDACtor® Device P2103ACMCL

Description
The balanced three-chip TO-220 MC SIDACtor® solid state device protects telecommunication equipment in high-speed applications that are sensitive to load values and that require a lower capacitance. CO values for the MC are 40% lower than a standard AC part.This MC SIDACtor® series is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68) without the need of series resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias. Device is designed to meet balance requirements of GTS 8700 and GR 974.
Datasheet
Description
The balanced three-chip TO-220 MC SIDACtor® solid state device protects telecommunication equipment in high-speed applications that are sensitive to load values and that require a lower capacitance. CO values for the MC are 40% lower than a standard AC part.This MC SIDACtor® series is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68) without the need of series resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias. Device is designed to meet balance requirements of GTS 8700 and GR 974.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified TO-220 Balanced Three-chip MicroCapacitance SIDACtor® Device - P2103ACMCL - Littelfuse, Inc.
Rosemont, IL, United States
Modified TO-220 Balanced Three-chip MicroCapacitance SIDACtor® Device
P2103ACMCL
Modified TO-220 Balanced Three-chip MicroCapacitance SIDACtor® Device P2103ACMCL
The balanced three-chip TO-220 MC SIDACtor® solid state device protects telecommunication equipment in high-speed applications that are sensitive to load values and that require a lower capacitance. CO values for the MC are 40% lower than a standard AC part.This MC SIDACtor® series is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68) without the need of series resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias. Device is designed to meet balance requirements of GTS 8700 and GR 974.

The balanced three-chip TO-220 MC SIDACtor® solid state device protects telecommunication equipment in high-speed applications that are sensitive to load values and that require a lower capacitance. CO values for the MC are 40% lower than a standard AC part.This MC SIDACtor® series is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68) without the need of series resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias. Device is designed to meet balance requirements of GTS 8700 and GR 974.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2103ACMCL
Thyristor Surge Protection Devices (TSPD) P2103ACMCL
Thyristor Surge Protection Devices (TSPD) 3Chp 170V 500A

Thyristor Surge Protection Devices (TSPD) 3Chp 170V 500A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P2103ACMCL P2103ACMCL
Product Name Modified TO-220 Balanced Three-chip MicroCapacitance SIDACtor® Device Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B682-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD310N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details