Littelfuse, Inc. TVS - TVS - Thyristors - P2100SCLRP P2100SCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085401-P2100SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 90pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085401-P2100SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 90pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2100SCLRP - 1085401-P2100SCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2100SCLRP
1085401-P2100SCLRP
TVS - TVS - Thyristors - P2100SCLRP 1085401-P2100SCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085401-P2100SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 90pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085401-P2100SCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 90pF
Number of Elements: 1
Voltage - Off State: 180V
Voltage - Breakover: 240V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2100SCLRP
Thyristor Surge Protection Devices (TSPD) P2100SCLRP
Thyristor Surge Protection Devices (TSPD) 190V 500A DO214 2L

Thyristor Surge Protection Devices (TSPD) 190V 500A DO214 2L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085401-P2100SCLRP P2100SCLRP
Product Name TVS - TVS - Thyristors - P2100SCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B641SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T533N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
IT(RMS) 864 amps
View Details