Littelfuse, Inc. TVS - TVS - Thyristors - P2000SCLRP P2000SCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085388-P2000SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 220V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085388-P2000SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 220V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2000SCLRP - 1085388-P2000SCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2000SCLRP
1085388-P2000SCLRP
TVS - TVS - Thyristors - P2000SCLRP 1085388-P2000SCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085388-P2000SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 220V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085388-P2000SCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF
Number of Elements: 1
Voltage - Off State: 180V
Voltage - Breakover: 220V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2000SCLRP
Thyristor Surge Protection Devices (TSPD) P2000SCLRP
Thyristor Surge Protection Devices (TSPD) 500A 180V

Thyristor Surge Protection Devices (TSPD) 500A 180V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085388-P2000SCLRP P2000SCLRP
Product Name TVS - TVS - Thyristors - P2000SCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857CAH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details