Littelfuse, Inc. TVS - TVS - Thyristors - P2000SBLRP P2000SBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888322-P2000SBLRP Series: SIDACtor® Features: 180V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.30.0080 Other Part Number: P2000SBLRPTR, P2000SBLRP-ND, P2000SBLRPCT, -P2000SBLRP, P2000SBLRPDKR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888322-P2000SBLRP Series: SIDACtor® Features: 180V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.30.0080 Other Part Number: P2000SBLRPTR, P2000SBLRP-ND, P2000SBLRPCT, -P2000SBLRP, P2000SBLRPDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P2000SBLRP - 888322-P2000SBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P2000SBLRP
888322-P2000SBLRP
TVS - TVS - Thyristors - P2000SBLRP 888322-P2000SBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 888322-P2000SBLRP Series: SIDACtor® Features: 180V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.30.0080 Other Part Number: P2000SBLRPTR, P2000SBLRP-ND, P2000SBLRPCT, -P2000SBLRP, P2000SBLRPDKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888322-P2000SBLRP
Series: SIDACtor®
Features: 180V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.30.0080
Other Part Number: P2000SBLRPTR, P2000SBLRP-ND, P2000SBLRPCT, -P2000SBLRP, P2000SBLRPDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P2000SBLRP
Thyristor Surge Protection Devices (TSPD) P2000SBLRP
Thyristor Surge Protection Devices (TSPD) 100A 180V

Thyristor Surge Protection Devices (TSPD) 100A 180V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 888322-P2000SBLRP P2000SBLRP
Product Name TVS - TVS - Thyristors - P2000SBLRP Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - B522F-2-YEC - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module with Isolation Barriers
VDRM 600 volts
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
 - ETZ950N22P70HPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB70ECO-1
Standards and Certifications RoHS
View Details
4 suppliers