Littelfuse, Inc. Thyristors P1900MEL

Description
THYRISTOR 155V 5KA TO218-3
Datasheet
Description
THYRISTOR 155V 5KA TO218-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - P1900MEL - ODG (Origin Data Global)
Shenzhen, China
Thyristors
P1900MEL
Thyristors P1900MEL
THYRISTOR 155V 5KA TO218-3

THYRISTOR 155V 5KA TO218-3

Supplier's Site Datasheet
Transient Surge Protection Thyristor; Reverse Stand-Off Voltage Vrwm Littelfuse - 92K8372 - Newark, An Avnet Company
Chicago, IL, United States
Transient Surge Protection Thyristor; Reverse Stand-Off Voltage Vrwm Littelfuse
92K8372
Transient Surge Protection Thyristor; Reverse Stand-Off Voltage Vrwm Littelfuse 92K8372
TRANSIENT SURGE PROTECTION THYRISTOR; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-218; Thyristor Type:SIDAC; Breakover Voltage Max:220V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:5kA RoHS Compliant: Yes

TRANSIENT SURGE PROTECTION THYRISTOR; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-218; Thyristor Type:SIDAC; Breakover Voltage Max:220V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:5kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P1900MEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P1900MEL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P1900MEL
THYRISTOR 155V 5KA TO218-3

THYRISTOR 155V 5KA TO218-3

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P1900MEL 92K8372 P1900MEL
Product Name Thyristors Transient Surge Protection Thyristor; Reverse Stand-Off Voltage Vrwm Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA13AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 7514979P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details