Littelfuse, Inc. TVS - TVS - Thyristors - P1802SBLRP P1802SBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 806052-P1802SBLRP Packaging: Reel Mounting Style: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 2 Voltage - Off State: 170V Voltage - Breakover: 220V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 806052-P1802SBLRP Packaging: Reel Mounting Style: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 2 Voltage - Off State: 170V Voltage - Breakover: 220V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1802SBLRP - 806052-P1802SBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1802SBLRP
806052-P1802SBLRP
TVS - TVS - Thyristors - P1802SBLRP 806052-P1802SBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 806052-P1802SBLRP Packaging: Reel Mounting Style: SMD Capacitance: 30pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 2 Voltage - Off State: 170V Voltage - Breakover: 220V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 120mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806052-P1802SBLRP
Packaging: Reel
Mounting Style: SMD
Capacitance: 30pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 2
Voltage - Off State: 170V
Voltage - Breakover: 220V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 120mA
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1802SBLRP
Thyristor Surge Protection Devices (TSPD) P1802SBLRP
Thyristor Surge Protection Devices (TSPD) 70V 100A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 70V 100A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 806052-P1802SBLRP P1802SBLRP
Product Name TVS - TVS - Thyristors - P1802SBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010022 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Discs - T2871N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17235K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers