Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2SxL - P1802SA P1802SA

Description
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
Datasheet
Description
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2SxL - P1802SA - P1802SA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2SxL - P1802SA
P1802SA
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2SxL - P1802SA P1802SA
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector

Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1802SA
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2SxL - P1802SA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010034V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 225292447 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details