Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx0z_ - P1800ZB P1800ZB

Description
The four-port hybrid Single In-line Package (SIP) line protector protects multiple twisted pair from overcurrent and overvoltage conditions. Based on a SIP, it is equivalent to four discrete DO-214AA SIDACtor devices and four surface mount fuses.Available in surge current ratings up to 500 A, this four-port SIP line protector is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance (CO) is measured at 1 MHz with a 2 V bias and is a typical value for “ZA” and “ZB” product. “ZC” capacitance is approximately 2x the listed value. Lower capacitance MC versions may be available. Contact factory for further information.
Description
The four-port hybrid Single In-line Package (SIP) line protector protects multiple twisted pair from overcurrent and overvoltage conditions. Based on a SIP, it is equivalent to four discrete DO-214AA SIDACtor devices and four surface mount fuses.Available in surge current ratings up to 500 A, this four-port SIP line protector is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance (CO) is measured at 1 MHz with a 2 V bias and is a typical value for “ZA” and “ZB” product. “ZC” capacitance is approximately 2x the listed value. Lower capacitance MC versions may be available. Contact factory for further information.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx0z_ - P1800ZB - P1800ZB - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx0z_ - P1800ZB
P1800ZB
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx0z_ - P1800ZB P1800ZB
The four-port hybrid Single In-line Package (SIP) line protector protects multiple twisted pair from overcurrent and overvoltage conditions. Based on a SIP, it is equivalent to four discrete DO-214AA SIDACtor devices and four surface mount fuses.Available in surge current ratings up to 500 A, this four-port SIP line protector is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance (CO) is measured at 1 MHz with a 2 V bias and is a typical value for “ZA” and “ZB” product. “ZC” capacitance is approximately 2x the listed value. Lower capacitance MC versions may be available. Contact factory for further information.

The four-port hybrid Single In-line Package (SIP) line protector protects multiple twisted pair from overcurrent and overvoltage conditions. Based on a SIP, it is equivalent to four discrete DO-214AA SIDACtor devices and four surface mount fuses.Available in surge current ratings up to 500 A, this four-port SIP line protector is ideal for densely populated line cards that cannot afford PCB inefficiencies or the use of series power resistors.Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance (CO) is measured at 1 MHz with a 2 V bias and is a typical value for “ZA” and “ZB” product. “ZC” capacitance is approximately 2x the listed value. Lower capacitance MC versions may be available. Contact factory for further information.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1800ZB
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx0z_ - P1800ZB
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details