SIDACTOR, 170V, DO-214AA, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:220V; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR 170V 800A DO214AA
THYRISTOR 170V 800A DO214AA
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K6165 | P1800SDLRP | P1800SDLRP |
| Product Name | Sidactor, 170V, Do-214Aa, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |