Manufacturer: Littelfuse Inc.
Win Source Part Number: 888313-P1800SCMCRP
Series: SIDACtor®
Features: 170V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 888313-P1800SCMCRP |
| Product Name | TVS - TVS - Thyristors - P1800SCMCRP |
| Package Type | Reel - TR |