Littelfuse, Inc. QFN SIDACtor® Device P1800Q12BLRP

Description
The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number
Request a Quote Datasheet
Description
The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN SIDACtor® Device - P1800Q12BLRP - Littelfuse, Inc.
Rosemont, IL, United States
QFN SIDACtor® Device
P1800Q12BLRP
QFN SIDACtor® Device P1800Q12BLRP
The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number

The Q2L SIDACtor series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as line cards, modems, phones, fax machines, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 75 A for 5x310/10x700µs ITU/YDT waveform 80 A for 10x1000µs GR 1089 waveform 100 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology Recognized under UL E133083 file number

Supplier's Site Datasheet
TVS - TVS - Thyristors - P1800Q12BLRP - 1234237-P1800Q12BLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1800Q12BLRP
1234237-P1800Q12BLRP
TVS - TVS - Thyristors - P1800Q12BLRP 1234237-P1800Q12BLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234237-P1800Q12BLRP Series: SIDACtor Packaging: Reel - TR Package: 2-TDFN Mounting: SMD Capacitance: 35pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 170V Voltage - Breakover: 220V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1800Q12B Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234237-P1800Q12BLRP
Series: SIDACtor
Packaging: Reel - TR
Package: 2-TDFN
Mounting: SMD
Capacitance: 35pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 170V
Voltage - Breakover: 220V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P1800Q12B
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P1800Q12BLRP 1234237-P1800Q12BLRP
Product Name QFN SIDACtor® Device TVS - TVS - Thyristors - P1800Q12BLRP
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
M50 Series High Surge Current Rectifiers - M5010024FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details