Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1800GBLRP P1800GBLRP

Description
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology
Request a Quote Datasheet
Description
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1800GBLRP - P1800GBLRP - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1800GBLRP
P1800GBLRP
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1800GBLRP P1800GBLRP
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology

This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology

Supplier's Site
TVS - TVS - Thyristors - P1800GBLRP - 929804-P1800GBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1800GBLRP
929804-P1800GBLRP
TVS - TVS - Thyristors - P1800GBLRP 929804-P1800GBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929804-P1800GBLRP Series: SIDACtor® Features: 170V Off-State Ipp TVS Thyristor DO-204AC, DO-15, Axial Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929804-P1800GBLRP
Series: SIDACtor®
Features: 170V Off-State Ipp TVS Thyristor DO-204AC, DO-15, Axial
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P1800GBLRP 929804-P1800GBLRP
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1800GBLRP TVS - TVS - Thyristors - P1800GBLRP
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T660N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details