Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0AD - P1800AD P1800AD

Description
This SIDACtor device is a 1000A solid state protection device offered in a TO-220 package. It protects equipment located in the severe surge environment of Community Antenna TV (CATV) applications.Used in Hybrid Fiber Coax (HFC) applications, this device replaces the gas tube traditionally used for station protection, because a SIDACtor device has a much tighter voltage tolerance. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request.
Description
This SIDACtor device is a 1000A solid state protection device offered in a TO-220 package. It protects equipment located in the severe surge environment of Community Antenna TV (CATV) applications.Used in Hybrid Fiber Coax (HFC) applications, this device replaces the gas tube traditionally used for station protection, because a SIDACtor device has a much tighter voltage tolerance. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0AD - P1800AD - P1800AD - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0AD - P1800AD
P1800AD
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0AD - P1800AD P1800AD
This SIDACtor device is a 1000A solid state protection device offered in a TO-220 package. It protects equipment located in the severe surge environment of Community Antenna TV (CATV) applications.Used in Hybrid Fiber Coax (HFC) applications, this device replaces the gas tube traditionally used for station protection, because a SIDACtor device has a much tighter voltage tolerance. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request.

This SIDACtor device is a 1000A solid state protection device offered in a TO-220 package. It protects equipment located in the severe surge environment of Community Antenna TV (CATV) applications.Used in Hybrid Fiber Coax (HFC) applications, this device replaces the gas tube traditionally used for station protection, because a SIDACtor device has a much tighter voltage tolerance. All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1800AD
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0AD - P1800AD
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B621-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 16RIA80M - 1121443-16RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details