Littelfuse, Inc. SIDACtor® Fixed Voltage SLIC Protector P1701SCL

Description
These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. Parallel capacitive loads may affect electrical parameters.
Datasheet
Description
These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. Parallel capacitive loads may affect electrical parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIDACtor® Fixed Voltage SLIC Protector - P1701SCL - Littelfuse, Inc.
Rosemont, IL, United States
SIDACtor® Fixed Voltage SLIC Protector
P1701SCL
SIDACtor® Fixed Voltage SLIC Protector P1701SCL
These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. Parallel capacitive loads may affect electrical parameters.

These DO-214AA unidirectional protectors are constructed with a SIDACtor® device and an integrated diode. They protect SLICs (Subscriber Line Interface Circuits) from damage during transient voltage activity and enable line cards to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. Ipp applies to -40 °C through +85 °C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. Parallel capacitive loads may affect electrical parameters.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1701SCL
Product Name SIDACtor® Fixed Voltage SLIC Protector
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B543-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Infineon Technologies AG
View Details