Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2c_ - P1602CB P1602CB

Description
The modified DO-214AA SIDACtor devices provide low-cost, longitudinal protection.SIDACtor devices enable equipment to comply with various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. UL 60950 creepage requirements must be considered.
Datasheet
Description
The modified DO-214AA SIDACtor devices provide low-cost, longitudinal protection.SIDACtor devices enable equipment to comply with various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. UL 60950 creepage requirements must be considered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2c_ - P1602CB - P1602CB - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2c_ - P1602CB
P1602CB
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2c_ - P1602CB P1602CB
The modified DO-214AA SIDACtor devices provide low-cost, longitudinal protection.SIDACtor devices enable equipment to comply with various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. UL 60950 creepage requirements must be considered.

The modified DO-214AA SIDACtor devices provide low-cost, longitudinal protection.SIDACtor devices enable equipment to comply with various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25 °C. IPP applies to -40 °C through +85 °C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. UL 60950 creepage requirements must be considered.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1602CB
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx2c_ - P1602CB
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T660N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010075V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details