Littelfuse, Inc. Modified TO-220 SIDACtor® Device Series P1602ACL

Description
The SIDACtor® Primary Protection Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with GR-974 and a range of other global regulatory standards. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds GR-947 UL 497 ITU K.28 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet
Description
The SIDACtor® Primary Protection Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with GR-974 and a range of other global regulatory standards. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds GR-947 UL 497 ITU K.28 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified TO-220 SIDACtor® Device Series - P1602ACL - Littelfuse, Inc.
Rosemont, IL, United States
Modified TO-220 SIDACtor® Device Series
P1602ACL
Modified TO-220 SIDACtor® Device Series P1602ACL
The SIDACtor® Primary Protection Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with GR-974 and a range of other global regulatory standards. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds GR-947 UL 497 ITU K.28 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

The SIDACtor® Primary Protection Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with GR-974 and a range of other global regulatory standards. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standards GR-947 UL 497 ITU K.28 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

Supplier's Site Datasheet
TVS - TVS - Thyristors - P1602ACL - 1085362-P1602ACL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1602ACL
1085362-P1602ACL
TVS - TVS - Thyristors - P1602ACL 1085362-P1602ACL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085362-P1602ACL Packaging: Bulk Mounting: Through Hole Capacitance: 85pF, 145pF Number of Elements: 2 Voltage - Off State: 65V, 130V Voltage - Breakover: 95V, 190V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085362-P1602ACL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 85pF, 145pF
Number of Elements: 2
Voltage - Off State: 65V, 130V
Voltage - Breakover: 95V, 190V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1602ACL
Thyristor Surge Protection Devices (TSPD) P1602ACL
Thyristor Surge Protection Devices (TSPD) 65/130V 500A TO220A SIDACtor SYM 2Chp

Thyristor Surge Protection Devices (TSPD) 65/130V 500A TO220A SIDACtor SYM 2Chp

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P1602ACL 1085362-P1602ACL P1602ACL
Product Name Modified TO-220 SIDACtor® Device Series TVS - TVS - Thyristors - P1602ACL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 40TPS16PBF - 1128621-40TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details