SIDACTOR, 65V, TO-220, FULL REEL; No. of Pins:3Pins; Thyristor Type:SIDAC; Breakover Voltage Max:95V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Peak Off-State Voltage, Vdrm:65V; Product Range:-; Filter Terminals:Solder RoHS Compliant: Yes
THYRISTOR 65V/130V 250A TO220-3
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K6151 | P1602ABLRP |
| Product Name | Sidactor, 65V, To-220, Full Reel; No. Of Pins Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |