Littelfuse, Inc. Two-Chip SIDACtor® - Modified TO-220 P1602ABL

Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Datasheet
Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Chip SIDACtor® - Modified TO-220 - P1602ABL - Littelfuse, Inc.
Rosemont, IL, United States
Two-Chip SIDACtor® - Modified TO-220
P1602ABL
Two-Chip SIDACtor® - Modified TO-220 P1602ABL
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

Supplier's Site Datasheet
Thyristor; Peak Repetitive Off State Voltage Littelfuse - 26K6998 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Peak Repetitive Off State Voltage Littelfuse
26K6998
Thyristor; Peak Repetitive Off State Voltage Littelfuse 26K6998
THYRISTOR; Peak Repetitive Off State Voltage:65V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-220; No. of Pins:3Pins; Peak Non Repetitive Surge Current:25A; Product Range:- RoHS Compliant: Yes

THYRISTOR; Peak Repetitive Off State Voltage:65V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-220; No. of Pins:3Pins; Peak Non Repetitive Surge Current:25A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1602ABL
Thyristor Surge Protection Devices (TSPD) P1602ABL
Thyristor Surge Protection Devices (TSPD) 100A 65/130V

Thyristor Surge Protection Devices (TSPD) 100A 65/130V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P1602ABL 26K6998 P1602ABL
Product Name Two-Chip SIDACtor® - Modified TO-220 Thyristor; Peak Repetitive Off State Voltage Littelfuse Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT142N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details