THYRISTOR 65V/130V 150A TO220-3
SIDACTOR, 65V, TO-220; No. of Pins:3Pins; Thyristor Type:SIDAC; Breakover Voltage Max:95V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:45A; Peak Off-State Voltage, Vdrm:65V; Product Range:-; Filter Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P1602AALRP | 58K6148 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 65V, To-220; No. Of Pins Littelfuse |
| Package | TO-220; TO-220 Modified |