Littelfuse, Inc. TVS - TVS - Thyristors - P1553UBLRP P1553UBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791106-P1553UBLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 60pF, 95pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1553UB Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP120E; TISP7150F3P; P1553UBL; P1553UBLTP ; Introduction Date: November 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791106-P1553UBLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 60pF, 95pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1553UB Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP120E; TISP7150F3P; P1553UBL; P1553UBLTP ; Introduction Date: November 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1553UBLRP - 791106-P1553UBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1553UBLRP
791106-P1553UBLRP
TVS - TVS - Thyristors - P1553UBLRP 791106-P1553UBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791106-P1553UBLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 60pF, 95pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1553UB Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP120E; TISP7150F3P; P1553UBL; P1553UBLTP ; Introduction Date: November 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791106-P1553UBLRP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 60pF, 95pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 3
Voltage - Off State: 130V
Voltage - Breakover: 180V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P1553UB
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TCP120E; TISP7150F3P; P1553UBL; P1553UBLTP ;
Introduction Date: November 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1553UBLRP
Thyristor Surge Protection Devices (TSPD) P1553UBLRP
Thyristor Surge Protection Devices (TSPD) 3Chp 130V 100A

Thyristor Surge Protection Devices (TSPD) 3Chp 130V 100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 791106-P1553UBLRP P1553UBLRP
Product Name TVS - TVS - Thyristors - P1553UBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B572-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details