Littelfuse, Inc. TVS - TVS - Thyristors - P1553ACLRP P1553ACLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085359-P1553ACLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 60pF, 95pF Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085359-P1553ACLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 60pF, 95pF Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1553ACLRP - 1085359-P1553ACLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1553ACLRP
1085359-P1553ACLRP
TVS - TVS - Thyristors - P1553ACLRP 1085359-P1553ACLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085359-P1553ACLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 60pF, 95pF Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085359-P1553ACLRP
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 60pF, 95pF
Number of Elements: 3
Voltage - Off State: 130V
Voltage - Breakover: 180V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1553ACLRP
Thyristor Surge Protection Devices (TSPD) P1553ACLRP
Thyristor Surge Protection Devices (TSPD) 3Chp 130V 50A

Thyristor Surge Protection Devices (TSPD) 3Chp 130V 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085359-P1553ACLRP P1553ACLRP
Product Name TVS - TVS - Thyristors - P1553ACLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details