SIDACTOR, 130V, TO-220, FULL REEL; No. of Pins:3Pins; Thyristor Type:SIDAC; Breakover Voltage Max:180V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:130V; Product Range:- RoHS Compliant: Yes
THYRISTOR 130V 400A TO220-3
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K6136 | P1553ACLRP |
| Product Name | Sidactor, 130V, To-220, Full Reel; No. Of Pins Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |