Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P1553AC P1553AC

Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Datasheet
Description
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P1553AC - P1553AC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P1553AC
P1553AC
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P1553AC P1553AC
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standar ds UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with the balance requirements of GR-974 and GTS-8700. Please contact Littelfuse to discuss your particular application and regulatory requirements.Standards UL 497 ITU K.28 GR-947 GTS-8700 High holding current options available Failsafe option available Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Single-port protection Modified TO-220 Package Available with leads in different configurations

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1553AC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Primary Protection Pxxx3AC - P1553AC
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

CRDM Standard Hybrid SCR-Diode - M252512F - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
4 suppliers
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T460N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details