Littelfuse, Inc. TVS - TVS - Thyristors - P1553ABLRP P1553ABLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085357-P1553ABLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 60pF, 95pF Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P1553ABRP; P1553AB; P1553ABL; P1553ABLRP; Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085357-P1553ABLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 60pF, 95pF Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P1553ABRP; P1553AB; P1553ABL; P1553ABLRP; Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1553ABLRP - 1085357-P1553ABLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1553ABLRP
1085357-P1553ABLRP
TVS - TVS - Thyristors - P1553ABLRP 1085357-P1553ABLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085357-P1553ABLRP Packaging: Reel - TR Mounting: Through Hole Capacitance: 60pF, 95pF Number of Elements: 3 Voltage - Off State: 130V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 80A Alternative Parts (Cross-Reference): P1553ABRP; P1553AB; P1553ABL; P1553ABLRP; Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085357-P1553ABLRP
Packaging: Reel - TR
Mounting: Through Hole
Capacitance: 60pF, 95pF
Number of Elements: 3
Voltage - Off State: 130V
Voltage - Breakover: 180V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 80A
Alternative Parts (Cross-Reference): P1553ABRP; P1553AB; P1553ABL; P1553ABLRP;
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1553ABLRP
Thyristor Surge Protection Devices (TSPD) P1553ABLRP
Thyristor Surge Protection Devices (TSPD) 3Chp 130V 100A

Thyristor Surge Protection Devices (TSPD) 3Chp 130V 100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085357-P1553ABLRP P1553ABLRP
Product Name TVS - TVS - Thyristors - P1553ABLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details