Littelfuse, Inc. TVS - TVS - Thyristors - P1502SALRP P1502SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085355-P1502SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 2 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085355-P1502SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 2 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1502SALRP - 1085355-P1502SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1502SALRP
1085355-P1502SALRP
TVS - TVS - Thyristors - P1502SALRP 1085355-P1502SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085355-P1502SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 2 Voltage - Off State: 140V Voltage - Breakover: 180V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085355-P1502SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 2
Voltage - Off State: 140V
Voltage - Breakover: 180V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1502SALRP
Thyristor Surge Protection Devices (TSPD) P1502SALRP
Thyristor Surge Protection Devices (TSPD) 140V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 140V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085355-P1502SALRP P1502SALRP
Product Name TVS - TVS - Thyristors - P1502SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B634-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details