Littelfuse, Inc. TVS - TVS - Thyristors - P1500SBRP P1500SBRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791104-P1500SBRP Series: SIDACtor Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 40pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 140V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1500SB Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP100LC-160; SMP1300SCMC; SMP1500SCMC; SMP1800SCMC; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791104-P1500SBRP Series: SIDACtor Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 40pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 140V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1500SB Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP100LC-160; SMP1300SCMC; SMP1500SCMC; SMP1800SCMC; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1500SBRP - 791104-P1500SBRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1500SBRP
791104-P1500SBRP
TVS - TVS - Thyristors - P1500SBRP 791104-P1500SBRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791104-P1500SBRP Series: SIDACtor Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 40pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 140V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: P1500SB Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP100LC-160; SMP1300SCMC; SMP1500SCMC; SMP1800SCMC; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791104-P1500SBRP
Series: SIDACtor
Packaging: Reel package
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 40pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 140V
Part Status: Obsolete(EOL)
Voltage - Breakover: 180V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: P1500SB
Categories: Circuit Protection
Alternative Parts (Cross-Reference): SMP100LC-160; SMP1300SCMC; SMP1500SCMC; SMP1800SCMC;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 791104-P1500SBRP
Product Name TVS - TVS - Thyristors - P1500SBRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 141149314 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details