Littelfuse, Inc. SIDACtor® Series DO-214AA P1500SBL

Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet
Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIDACtor® Series DO-214AA - P1500SBL - Littelfuse, Inc.
Rosemont, IL, United States
SIDACtor® Series DO-214AA
P1500SBL
SIDACtor® Series DO-214AA P1500SBL
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P1500SBL - 1234216-P1500SBL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1500SBL
1234216-P1500SBL
TVS - TVS - Thyristors - P1500SBL 1234216-P1500SBL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234216-P1500SBL Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P1500SBLRP; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234216-P1500SBL
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P1500SBLRP;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
180V 30A Triac
300-P1500SBL
180V 30A Triac 300-P1500SBL
Silicon Surge Protector, 180V V(BO) Max, 30A, DO-214AA, DO-214AA, 2 PIN Product overview: P1500SBL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 180V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P1500SBL can be used for catalog matching and distributor lookup.

Silicon Surge Protector, 180V V(BO) Max, 30A, DO-214AA, DO-214AA, 2 PIN Product overview: P1500SBL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 180V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P1500SBL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Thyristors Thyristors Triacs
Product Number P1500SBL 1234216-P1500SBL 300-P1500SBL
Product Name SIDACtor® Series DO-214AA TVS - TVS - Thyristors - P1500SBL 180V 30A Triac
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data