Littelfuse, Inc. QFN SIDACtor® Device P1500Q22CLRP

Description
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology
Datasheet
Description
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN SIDACtor® Device - P1500Q22CLRP - Littelfuse, Inc.
Rosemont, IL, United States
QFN SIDACtor® Device
P1500Q22CLRP
QFN SIDACtor® Device P1500Q22CLRP
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology

The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1500Q22CLRP
Product Name QFN SIDACtor® Device
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Module, 1.6Kv, 55A; Scr Module Type Infineon - 34AC1992 - Newark, An Avnet Company
Specs
Thyristor Type SCR
VDRM 1600 volts
IT(RMS) 90 amps
View Details
2 suppliers