THYRISTOR 140V 5KA TO218-3
TVS THYRISTOR, 140V, 5KA, TO-218; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-218; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:180V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:5kA; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P1500MEL | 49AC5080 | P1500MEL |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Tvs Thyristor, 140V, 5Ka, To-218; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors |
| Package | TO-218AC |