Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1500GBLRP P1500GBLRP

Description
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology
Datasheet
Description
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1500GBLRP - P1500GBLRP - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1500GBLRP
P1500GBLRP
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1500GBLRP P1500GBLRP
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology

This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1500GBLRP
Thyristor Surge Protection Devices (TSPD) P1500GBLRP
Thyristor Surge Protection Devices (TSPD) 140V 80A DO15 SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 140V 80A DO15 SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P1500GBLRP P1500GBLRP
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P1500GBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristors - 2177168 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type Diode
Pin Count 7
Standards and Certifications RoHS
View Details
3 suppliers