Thyristor Surge Protection Devices 116V 20A 3-Pin DO-214AA Modified T/R Product overview: P1402CALRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 116V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P1402CALRP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085347-P1402CALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF, 55pF
Number of Elements: 2
Voltage - Off State: 58V, 116V
Voltage - Breakover: 77V, 154V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB (3 Leads), Compak
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-P1402CALRP | 1085347-P1402CALRP |
| Product Name | 116V 20A Triac | TVS - TVS - Thyristors - P1402CALRP |
| Operating Temperature | -40 C (-40 F) |