Littelfuse, Inc. TVS - TVS - Thyristors - P1302SALRP P1302SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085340-P1302SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 2 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085340-P1302SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 2 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1302SALRP - 1085340-P1302SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1302SALRP
1085340-P1302SALRP
TVS - TVS - Thyristors - P1302SALRP 1085340-P1302SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085340-P1302SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 2 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085340-P1302SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF
Number of Elements: 2
Voltage - Off State: 120V
Voltage - Breakover: 160V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1302SALRP
Thyristor Surge Protection Devices (TSPD) P1302SALRP
Thyristor Surge Protection Devices (TSPD) 120V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 120V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085340-P1302SALRP P1302SALRP
Product Name TVS - TVS - Thyristors - P1302SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details