Littelfuse, Inc. TVS - TVS - Thyristors - P1300SDLRP P1300SDLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791101-P1300SDLRP Series: SIDACtor Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Family Name: P1300SD Categories: Circuit Protection Alternative Parts (Cross-Reference): P1300SDL; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791101-P1300SDLRP Series: SIDACtor Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Family Name: P1300SD Categories: Circuit Protection Alternative Parts (Cross-Reference): P1300SDL; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1300SDLRP - 791101-P1300SDLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1300SDLRP
791101-P1300SDLRP
TVS - TVS - Thyristors - P1300SDLRP 791101-P1300SDLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791101-P1300SDLRP Series: SIDACtor Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Family Name: P1300SD Categories: Circuit Protection Alternative Parts (Cross-Reference): P1300SDL; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791101-P1300SDLRP
Series: SIDACtor
Packaging: Reel package
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 100pF
Current - Peak Pulse (10/1000μs): 200A
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 160V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Family Name: P1300SD
Categories: Circuit Protection
Alternative Parts (Cross-Reference): P1300SDL;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1300SDLRP
Thyristor Surge Protection Devices (TSPD) P1300SDLRP
Thyristor Surge Protection Devices (TSPD) 1000A 120V

Thyristor Surge Protection Devices (TSPD) 1000A 120V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 791101-P1300SDLRP P1300SDLRP
Product Name TVS - TVS - Thyristors - P1300SDLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details