SIDACTOR, 120V, DO-214AA; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:160V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:120V; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
THYRISTOR 120V 400A DO214AA
THYRISTOR 120V 400A DO214AA
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 71J1007 | P1300SCLRP | P1300SCLRP |
| Product Name | Sidactor, 120V, Do-214Aa; No. Of Pins Littelfuse | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |