Littelfuse, Inc. 3kA SIDACtor® TO-262M P1300FNL

Description
The Pxxx0FNL 3kA SIDACtor® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply and inverters etc. 3 kA (8/20μs) surge rating Automotive grade AEC-Q101 qualified AC mains protection between L -N Low overshoot voltage Low on-state voltage Surge capability does not degrade after multiple events within its surge ratings Fails short circuit if surged in excess of its surge rating Fast response in ns Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) RoHS compliant, leadfree and halogen-free
Datasheet
Description
The Pxxx0FNL 3kA SIDACtor® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply and inverters etc. 3 kA (8/20μs) surge rating Automotive grade AEC-Q101 qualified AC mains protection between L -N Low overshoot voltage Low on-state voltage Surge capability does not degrade after multiple events within its surge ratings Fails short circuit if surged in excess of its surge rating Fast response in ns Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) RoHS compliant, leadfree and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3kA SIDACtor® TO-262M - P1300FNL - Littelfuse, Inc.
Rosemont, IL, United States
3kA SIDACtor® TO-262M
P1300FNL
3kA SIDACtor® TO-262M P1300FNL
The Pxxx0FNL 3kA SIDACtor® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply and inverters etc. 3 kA (8/20μs) surge rating Automotive grade AEC-Q101 qualified AC mains protection between L -N Low overshoot voltage Low on-state voltage Surge capability does not degrade after multiple events within its surge ratings Fails short circuit if surged in excess of its surge rating Fast response in ns Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) RoHS compliant, leadfree and halogen-free

The Pxxx0FNL 3kA SIDACtor® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply and inverters etc. 3 kA (8/20μs) surge rating Automotive grade AEC-Q101 qualified AC mains protection between L -N Low overshoot voltage Low on-state voltage Surge capability does not degrade after multiple events within its surge ratings Fails short circuit if surged in excess of its surge rating Fast response in ns Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) RoHS compliant, leadfree and halogen-free

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P1300FNL
Product Name 3kA SIDACtor® TO-262M
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
SCRs - Single - ST730C18L0 - 1260432-ST730C18L0 - Win Source Electronics
Specs
Thyristor Type SCR
View Details