Littelfuse, Inc. TVS - TVS - Thyristors - P1200SCRP P1200SCRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085331-P1200SCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 130V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085331-P1200SCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 130V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1200SCRP - 1085331-P1200SCRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1200SCRP
1085331-P1200SCRP
TVS - TVS - Thyristors - P1200SCRP 1085331-P1200SCRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085331-P1200SCRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 130V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085331-P1200SCRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF
Number of Elements: 1
Voltage - Off State: 100V
Voltage - Breakover: 130V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1085331-P1200SCRP
Product Name TVS - TVS - Thyristors - P1200SCRP
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B553SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 16RIA80M - 1121443-16RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details