Littelfuse, Inc. TVS - TVS - Thyristors - P1200SARP P1200SARP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929800-P1200SARP Series: SIDACtor® Features: 100V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929800-P1200SARP Series: SIDACtor® Features: 100V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1200SARP - 929800-P1200SARP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1200SARP
929800-P1200SARP
TVS - TVS - Thyristors - P1200SARP 929800-P1200SARP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929800-P1200SARP Series: SIDACtor® Features: 100V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929800-P1200SARP
Series: SIDACtor®
Features: 100V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 929800-P1200SARP
Product Name TVS - TVS - Thyristors - P1200SARP
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details