Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085318-P1101UCRP
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 4
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 130V
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: MS-013
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 130V MS-013
SIDACTOR 95V 200A SURGE MS013
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1085318-P1101UCRP | P1101UCRP | P1101UCRP |
| Product Name | TVS - TVS - Mixed Technology - P1101UCRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | MS-013 | MS-013 |