Win Source Part Number: 1083464-P1101UCLTP
Category: Circuit Protection>TVS - Mixed Technology
Series: TwinSLIC™
Package: Tube
Applications: SLIC
Number of Circuits: 4
Standard Package: 500
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 130V
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: MS-013
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -P1101UCLTP
TVS DEVICE MIXED 130V MS-013
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083464-P1101UCLTP | P1101UCLTP |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 6-SMD, Gull Wing | MS-013 |