Manufacturer: Littelfuse Inc.
Win Source Part Number: 791092-P1101SCRP
Series: TwinSLIC
Packaging: Reel package
Package: DO-214AA, SMB
Applications: SLIC
Number of Circuits: 1
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: 130V
Part Status: Obsolete(EOL)
Family Name: P1101SC
Categories: Circuit Protection
Manufacturer Package: DO-214AA
Alternative Parts (Cross-Reference): TISP1120H3BJR-S; P1101SC; P1101SCL; P1101SCLRP;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 130V DO214AA
SIDAC UNIDIR 90V 500A DO-214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 791092-P1101SCRP | P1101SCRP | P1101SCRP |
| Product Name | TVS - TVS - Mixed Technology - P1101SCRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| VC | 130 volts |