SIDAC SLIC UNI 95V 400A DO-214AA
TVS DEVICE MIXED 130V DO214AA
SIDACTOR, 95V, DO-214AA; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Breakover Voltage Max:130V RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P1101SCLRP | P1101SCLRP | 58K6089 |
| Product Name | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Sidactor, 95V, Do-214Aa; Clamping Voltage Vc Max Littelfuse |
| Package | DO-214AA |