Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085316-P1101SALRP
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 130V
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AA
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
TVS DEVICE MIXED 130V DO214AA
SIDACTOR SLIC UNI 50A DO214
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1085316-P1101SALRP | P1101SALRP | P1101SALRP |
| Product Name | TVS - TVS - Mixed Technology - P1101SALRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | DO-214AA | DO-214AA |