Littelfuse, Inc. QFN SIDACtor® Device P1101Q22CLRP

Description
The Q2L SIDACtor® SLIC series provides unidirectional transient voltage protection in a low profile, Chip Scale Package (CSP). The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications that have multiple lines per card. The high density SLIC cards will benefit from this CSP technology by being able to fit more protection in a smaller PCB area.Protection solution to meet YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 Basic/Enhanced TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500A for 2x10μs GR 1089 waveform 200A for 5x310/10x700μs ITU/YDT waveform 100A for 10x1000μs GR 1089 waveform 150A for 10x560µÎ¼s TIA-968-A Unidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology
Datasheet
Description
The Q2L SIDACtor® SLIC series provides unidirectional transient voltage protection in a low profile, Chip Scale Package (CSP). The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications that have multiple lines per card. The high density SLIC cards will benefit from this CSP technology by being able to fit more protection in a smaller PCB area.Protection solution to meet YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 Basic/Enhanced TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500A for 2x10μs GR 1089 waveform 200A for 5x310/10x700μs ITU/YDT waveform 100A for 10x1000μs GR 1089 waveform 150A for 10x560µÎ¼s TIA-968-A Unidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN SIDACtor® Device - P1101Q22CLRP - Littelfuse, Inc.
Rosemont, IL, United States
QFN SIDACtor® Device
P1101Q22CLRP
QFN SIDACtor® Device P1101Q22CLRP
The Q2L SIDACtor® SLIC series provides unidirectional transient voltage protection in a low profile, Chip Scale Package (CSP). The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications that have multiple lines per card. The high density SLIC cards will benefit from this CSP technology by being able to fit more protection in a smaller PCB area.Protection solution to meet YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 Basic/Enhanced TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500A for 2x10μs GR 1089 waveform 200A for 5x310/10x700μs ITU/YDT waveform 100A for 10x1000μs GR 1089 waveform 150A for 10x560µÎ¼s TIA-968-A Unidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology

The Q2L SIDACtor® SLIC series provides unidirectional transient voltage protection in a low profile, Chip Scale Package (CSP). The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications that have multiple lines per card. The high density SLIC cards will benefit from this CSP technology by being able to fit more protection in a smaller PCB area.Protection solution to meet YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 Basic/Enhanced TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500A for 2x10μs GR 1089 waveform 200A for 5x310/10x700μs ITU/YDT waveform 100A for 10x1000μs GR 1089 waveform 150A for 10x560µÎ¼s TIA-968-A Unidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor® technology

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1101Q22CLRP
Thyristor Surge Protection Devices (TSPD) P1101Q22CLRP
Thyristor Surge Protection Devices (TSPD) 90V 500A SIDACtor Uni

Thyristor Surge Protection Devices (TSPD) 90V 500A SIDACtor Uni

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P1101Q22CLRP P1101Q22CLRP
Product Name QFN SIDACtor® Device Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
SCRs - Single - Modules - T70RIA80 - 1263515-T70RIA80 - Win Source Electronics
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B621SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details