Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology P1101CA2LRP

Description
TVS DEVICE MIXED 130V DO214AA
Datasheet
Description
TVS DEVICE MIXED 130V DO214AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - P1101CA2LRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
P1101CA2LRP
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology P1101CA2LRP
TVS DEVICE MIXED 130V DO214AA

TVS DEVICE MIXED 130V DO214AA

Supplier's Site
Sidactor, 95V, Do-214Aa, Full Reel; Clamping Voltage Vc Max Littelfuse - 58K6087 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 95V, Do-214Aa, Full Reel; Clamping Voltage Vc Max Littelfuse
58K6087
Sidactor, 95V, Do-214Aa, Full Reel; Clamping Voltage Vc Max Littelfuse 58K6087
SIDACTOR, 95V, DO-214AA, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AA (SMB); No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SIDACTOR, 95V, DO-214AA, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AA (SMB); No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mixed Technology - P1101CA2LRP - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
P1101CA2LRP
Mixed Technology P1101CA2LRP
SIDAC DL-CHP SLIC 95V 150A DO214

SIDAC DL-CHP SLIC 95V 150A DO214

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number P1101CA2LRP 58K6087 P1101CA2LRP
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Sidactor, 95V, Do-214Aa, Full Reel; Clamping Voltage Vc Max Littelfuse Mixed Technology
Package DO-214AA
Unlock Full Specs
to access all available technical data